Diode Standard 600V 15A Through Hole TO-220-2 Full Pack
Manufacturer: Vishay
Win Source Part Number: 1001572-VS-15ETX06FP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 3.2V @ 15A
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2 Full Pack
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-15ETX06FP-N3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETX06FP-N3 can be used for catalog matching and distributor lookup.
DIODE GP 600V 15A TO220-2FP
Rectifiers 15A 600V 60ns Ultrafast
FAST RECTIFIER, 15A, 600V, TO-220FP; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-15ETX06FP-N3GI-ND | 1001572-VS-15ETX06FP-N3 | 280-VS-15ETX06FP-N3 | VS-15ETX06FP-N3 | VS-15ETX06FP-N3 | 18AC0692 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-15ETX06FP-N3 | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Fast Rectifier, 15A, 600V, To-220Fp; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard | |||||
| VF | 3.2 volts | 3.2 volts | 3.2 volts | |||
| VR | 600 volts | |||||
| IR | 0.0500 mA |