Manufacturer: Vishay
Win Source Part Number: 120524-VS-12CTQ040-N
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 730mV @ 12A
Current - Reverse Leakage @ Vr: 800μA @ 1200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 12A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
DIODE ARR SCHOTT 40V 12A TO220-3 Product overview: VS-12CTQ040-N3 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 12A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 12A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CTQ040-N3 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 12A Through Hole TO-220-3
DIODE ARR SCHOTT 40V 12A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 120524-VS-12CTQ040-N3 | 286-VS-12CTQ040-N3 | VS-12CTQ040-N3GI-ND | VS-12CTQ040-N3 |
| Product Name | Diodes, Rectifiers - Arrays - VS-12CTQ040-N3 | 40V 12A TO220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.7300 volts | 0.7300 volts | ||
| VR | 40 volts | |||
| IR | 0.8000 mA |