Vishay Precision Group Single Diodes VS-15ETX06-M3

Description
Diode Standard 600V 15A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Standard 600V 15A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-15ETX06-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-15ETX06-M3GI-ND
Single Diodes VS-15ETX06-M3GI-ND
Diode Standard 600V 15A Through Hole TO-220AC

Diode Standard 600V 15A Through Hole TO-220AC

Buy Now Datasheet
15A 600V Diode and Rectifier - 280-VS-15ETX06-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 600V Diode and Rectifier
280-VS-15ETX06-M3
15A 600V Diode and Rectifier 280-VS-15ETX06-M3
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-15ETX06-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETX06-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-220AC, Product overview: VS-15ETX06-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETX06-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-15ETX06-M3 - 808741-VS-15ETX06-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15ETX06-M3
808741-VS-15ETX06-M3
Diodes, Rectifiers - Single - VS-15ETX06-M3 808741-VS-15ETX06-M3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 808741-VS-15ETX06-M3 Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 32ns Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: TO-220AC Manufacturer Package: TO-220-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3.2V at 15A Current - Reverse Leakage at Vr: 50μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808741-VS-15ETX06-M3
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 32ns
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: TO-220AC
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3.2V at 15A
Current - Reverse Leakage at Vr: 50μA at 600V

Buy Now
Rectifier, Single, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 68AC5590 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay
68AC5590
Rectifier, Single, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay 68AC5590
RECTIFIER, SINGLE, 15A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single ; Forward Voltage VF Max:3.2V; Reverse Recovery Time trr Max:32ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 15A, 600V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single; Forward Voltage VF Max:3.2V; Reverse Recovery Time trr Max:32ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15ETX06-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15ETX06-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-15ETX06-M3
DIODE GEN PURP 600V 15A TO220AC

DIODE GEN PURP 600V 15A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number VS-15ETX06-M3GI-ND 280-VS-15ETX06-M3 808741-VS-15ETX06-M3 68AC5590 VS-15ETX06-M3
Product Name Single Diodes 15A 600V Diode and Rectifier Diodes, Rectifiers - Single - VS-15ETX06-M3 Rectifier, Single, 15A, 600V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
RoHS Compliant RoHS RoHS
Diode Type Standard
VF 3.2 volts 3.2 volts 3.2 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220016 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type FRD - Model: FDRP25S60L - Fuji Electric Corp. of America
Specs
Package TO-220
IO 25 amps
VRRM 600 volts
View Details
Diode - 109297761 - Radwell International
Sensata Technologies
View Details
2 suppliers