Vishay Intertechnology, Inc. Diode Arrays VS-16CTQ060PBF

Description
Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 16CTQ060PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
16CTQ060PBF-ND
Diode Arrays 16CTQ060PBF-ND
Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 8A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
60V 8A TO220 Diode and Rectifier
286-VS-16CTQ060PBF
60V 8A TO220 Diode and Rectifier 286-VS-16CTQ060PBF
DIODE ARR SCHOTT 60V 8A TO220-3 Product overview: VS-16CTQ060PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ060PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 8A TO220-3 Product overview: VS-16CTQ060PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ060PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-16CTQ060PBF - 760553-VS-16CTQ060PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-16CTQ060PBF
760553-VS-16CTQ060PBF
Diodes, Rectifiers - Arrays - VS-16CTQ060PBF 760553-VS-16CTQ060PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760553-VS-16CTQ060PB F Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 550μA @ 60V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Family Name: VS-16CTQ060 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): VS-16CTQ060HN3; MBR2060CT-Y C0; SR1660 D0G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760553-VS-16CTQ060PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 550μA @ 60V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: VS-16CTQ060
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 720mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): VS-16CTQ060HN3; MBR2060CT-Y C0; SR1660 D0G;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16CTQ060PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16CTQ060PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-16CTQ060PBF
DIODE ARR SCHOTT 60V 8A TO220-3

DIODE ARR SCHOTT 60V 8A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 16CTQ060PBF-ND 286-VS-16CTQ060PBF 760553-VS-16CTQ060PBF VS-16CTQ060PBF
Product Name Diode Arrays 60V 8A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - VS-16CTQ060PBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package TO-220; TO-220-3 Tube TO-220
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data