Vishay Intertechnology, Inc. Diode Arrays VS-16CTQ060STRL-M3

Description
DIODE ARRAY SCHOT 60V 8A TO263AB
Request a Quote Datasheet
Description
DIODE ARRAY SCHOT 60V 8A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-16CTQ060STRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 60V 8A TO263AB

DIODE ARRAY SCHOT 60V 8A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-16CTQ060STRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 60V 8A TO263AB

DIODE ARRAY SCHOT 60V 8A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-16CTQ060STRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 60V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
Schottky 60V Diode and Rectifier
280-VS-16CTQ060STRL-M3
Schottky 60V Diode and Rectifier 280-VS-16CTQ060STRL-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 60V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-16CTQ060STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-16CTQ060STRL- M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 60V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-16CTQ060STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-16CTQ060STRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16CTQ060STRL-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16CTQ060STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-16CTQ060STRL-M3
DIODE ARR SCHOTT 60V 8A TO263AB

DIODE ARR SCHOTT 60V 8A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-16CTQ060STRL-M3
Schottky Diodes & Rectifiers VS-16CTQ060STRL-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 112-VS-16CTQ060STRL-M3DKR-ND 280-VS-16CTQ060STRL-M3 VS-16CTQ060STRL-M3 VS-16CTQ060STRL-M3
Product Name Diode Arrays Schottky 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK TO-263AB-3
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06B5000 - 863461-BAS70-06B5000 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: TS862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details