Diode Standard 600V 12A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 12A, 600V, DO-203AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12A; Forward Voltage Max:1.26V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:235A RoHS Compliant: Yes
DIODE GEN PURP 600V 12A DO203AA
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 5445931 | 12F60-ND | 09F5122 | VS-12F60 | VS-12F60 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Standard Diode, 12A, 600V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Do-4 | DO-203AA | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 175 C (-85 to 347 F) |