Vishay Precision Group Single Diodes VS-10MQ100-M3/5AT

Description
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-10MQ100-M3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VS-10MQ100-M3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - VS-10MQ100-M3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5432525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5432525
Schottky Diodes & Rectifiers 5432525
Vishay VS-10MQ100-M3/5AT Diode

Vishay VS-10MQ100-M3/5AT Diode

Supplier's Site
Schottky Diodes & Rectifiers - 5432525P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5432525P
Schottky Diodes & Rectifiers 5432525P
Vishay VS-10MQ100-M3/5AT Diode

Vishay VS-10MQ100-M3/5AT Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652314
Schottky Diodes & Rectifiers 1652314
Vishay VS-10MQ100-M3/5AT Diode

Vishay VS-10MQ100-M3/5AT Diode

Supplier's Site
100 V Diode and Rectifier - 280-VS-10MQ100-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 V Diode and Rectifier
280-VS-10MQ100-M3/5AT
100 V Diode and Rectifier 280-VS-10MQ100-M3/5AT
DIODE 100 V, SILICON, SIGNAL DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN, Signal Diode Product overview: VS-10MQ100-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ100-M3/5A T can be used for catalog matching and distributor lookup.

DIODE 100 V, SILICON, SIGNAL DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN, Signal Diode Product overview: VS-10MQ100-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ100-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10MQ100-M3/5AT - 735748-VS-10MQ100-M3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10MQ100-M3/5AT
735748-VS-10MQ100-M3/5AT
Diodes, Rectifiers - Single - VS-10MQ100-M3/5AT 735748-VS-10MQ100-M3/5AT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 735748-VS-10MQ100-M3 /5AT Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 1A Operating Temperature - Junction: -55°C ~ 150°C Family Name: VS-10MQ100 Categories: Discrete Semiconductor Products Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): VS-10MQ100HM3/5AT; CDBA2100-G; SKOB; SK210AR3G; Introduction Date: December 16, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 780mV at 1A Current - Reverse Leakage at Vr: 100μA at 100V Capacitance at Vr, F: 38pF at 10V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 735748-VS-10MQ100-M3/5AT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-10MQ100
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): VS-10MQ100HM3/5AT; CDBA2100-G; SKOB; SK210AR3G;
Introduction Date: December 16, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 780mV at 1A
Current - Reverse Leakage at Vr: 100μA at 100V
Capacitance at Vr, F: 38pF at 10V, 1MHz

Buy Now Datasheet
Single Diodes VS-10MQ100-M3/5AT
DIODE SCHOTTKY 100V 1A DO214AC

DIODE SCHOTTKY 100V 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10MQ100-M3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10MQ100-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-10MQ100-M3/5AT
DIODE SCHOTTKY 100V 1A DO214AC

DIODE SCHOTTKY 100V 1A DO214AC

Supplier's Site
Schottky Rectifier, 100V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 02AC0310 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 100V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
02AC0310
Schottky Rectifier, 100V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 02AC0310
SCHOTTKY RECTIFIER, 100V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:780mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 100V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:780mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number VS-10MQ100-M3/5ATGITR-ND 5432525 5432525P 280-VS-10MQ100-M3/5AT 735748-VS-10MQ100-M3/5AT VS-10MQ100-M3/5AT VS-10MQ100-M3/5AT 02AC0310
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers 100 V Diode and Rectifier Diodes, Rectifiers - Single - VS-10MQ100-M3/5AT Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 100V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ac (sma) SMA; DO-214AC (SMA) Tape and Reel SMA; DO-214AC, SMA SMA SMA; DO-214AC (SMA)
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Unlock Full Specs
to access all available technical data