Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760363-VS-12TQ035PBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 35V
Operating Temperature - Junction: -55°C ~ 150°C
Family Name: VS-12TQ035
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 560mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): MBR1635 C0; SRA2040 C0G; SRA2040HC0;
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Diode Schottky 35V 15A Through Hole TO-220AC
DIODE SCHOTTKY 35V 15A TO220AC Product overview: VS-12TQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12TQ035PBF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 35V 15A TO220AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 760363-VS-12TQ035PBF | 12TQ035PBF-ND | 280-VS-12TQ035PBF | VS-12TQ035PBF |
| Product Name | Diodes, Rectifiers - Single - VS-12TQ035PBF | Single Diodes | Schottky 35V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.5600 volts | 0.5600 volts |