Vishay Precision Group 15 A 600 V DPAK Diode and Rectifier VS-15EWX06FN-M3

Description
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-15EWX06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15EWX06FN-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-15EWX06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15EWX06FN-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 A 600 V DPAK Diode and Rectifier - 280-VS-15EWX06FN-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 600 V DPAK Diode and Rectifier
280-VS-15EWX06FN-M3
15 A 600 V DPAK Diode and Rectifier 280-VS-15EWX06FN-M3
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-15EWX06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15EWX06FN-M3 can be used for catalog matching and distributor lookup.

DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-15EWX06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15EWX06FN-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-15EWX06FN-M3 - 854058-VS-15EWX06FN-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15EWX06FN-M3
854058-VS-15EWX06FN-M3
Diodes, Rectifiers - Single - VS-15EWX06FN-M3 854058-VS-15EWX06FN-M3
Manufacturer: Vishay Win Source Part Number: 854058-VS-15EWX06FN- M3 Series: FRED Pt® Features: Diode 600 V Package: Bulk Family Name: 15EWX06 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 75 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS-15EWX06FN-M3GI, VS15EWX06FNM3

Manufacturer: Vishay
Win Source Part Number: 854058-VS-15EWX06FN-M3
Series: FRED Pt®
Features: Diode 600 V
Package: Bulk
Family Name: 15EWX06
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-15EWX06FN-M3GI, VS15EWX06FNM3

Buy Now Datasheet
Single Diodes - VS-15EWX06FN-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)

Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diode, Ultrafast Recovery, 15A, 600V, To-252Aa-3; Repetitive Peak Reverse Voltage Vishay - 82T9774 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast Recovery, 15A, 600V, To-252Aa-3; Repetitive Peak Reverse Voltage Vishay
82T9774
Diode, Ultrafast Recovery, 15A, 600V, To-252Aa-3; Repetitive Peak Reverse Voltage Vishay 82T9774
DIODE, ULTRAFAST RECOVERY, 15A, 600V, TO-252AA-3; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:3.2V; Reverse Recovery Time:32ns; Forward Surge Current:120A RoHS Compliant: Yes

DIODE, ULTRAFAST RECOVERY, 15A, 600V, TO-252AA-3; Repetitive Peak Reverse Voltage:600V; Average Forward Current:15A; Diode Configuration:Single; Forward Voltage Max:3.2V; Reverse Recovery Time:32ns; Forward Surge Current:120A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15EWX06FN-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15EWX06FN-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-15EWX06FN-M3
DIODE GEN PURP 600V 15A DPAK

DIODE GEN PURP 600V 15A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 15A 600V 18ns Hyperfast

Rectifiers 15A 600V 18ns Hyperfast

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers
Product Number 280-VS-15EWX06FN-M3 854058-VS-15EWX06FN-M3 VS-15EWX06FN-M3GI-ND 82T9774 VS-15EWX06FN-M3 VS-15EWX06FN-M3
Product Name 15 A 600 V DPAK Diode and Rectifier Diodes, Rectifiers - Single - VS-15EWX06FN-M3 Single Diodes Diode, Ultrafast Recovery, 15A, 600V, To-252Aa-3; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Bulk TO-252-3
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -55 C (-67 F) -65 to 175 C (-85 to 347 F)
Diode Type Diode 600 V
Unlock Full Specs
to access all available technical data