Diode Standard, Reverse Polarity 200V 12A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 12A, 200V, DO-203AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:12A; Forward Voltage Max:1.26V; Diode Module Configuration:Single
DIODE GEN PURP 200V 12A DO203AA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 12FR20-ND | 09F5092 | VS-12FR20 | VS-12FR20 |
| Product Name | Single Diodes | Standard Diode, 12A, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.26 volts | 1.26 volts |