Vishay Intertechnology, Inc. Diode Arrays VS-16CDH02HM3/I

Description
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-16CDH02HM3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Diode Array 1 Pair Common Cathode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Dual 2x8A 200V FRED Pt AEC-Q101

Rectifiers Dual 2x8A 200V FRED Pt AEC-Q101

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16CDH02HM3/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16CDH02HM3/I
Discrete Semiconductor Products - Diodes - Rectifiers VS-16CDH02HM3/I
DIODE ARRAY GP 200V 8A TO263AC

DIODE ARRAY GP 200V 8A TO263AC

Supplier's Site
Rectifier, Aec-Q101, 16A, 200V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 13AC4299 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Aec-Q101, 16A, 200V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay
13AC4299
Rectifier, Aec-Q101, 16A, 200V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay 13AC4299
RECTIFIER, AEC-Q101, 16A, 200V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.03V; Reverse Recovery Time trr Max:23ns; Forward Surge RoHS Compliant: Yes

RECTIFIER, AEC-Q101, 16A, 200V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.03V; Reverse Recovery Time trr Max:23ns; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number VS-16CDH02HM3/IGITR-ND VS-16CDH02HM3/I VS-16CDH02HM3/I 13AC4299
Product Name Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Aec-Q101, 16A, 200V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay
Arrangement Common Catode
Tj 175 C (347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), Variant TO-263AC-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S2837-T1B-A - 854380-1S2837-T1B-A - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Diode Arrays - BAV70W/ZLX-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details