21.5V Clamp 28A Ipp Tvs Diode Surface Mount PMDTM
21.5V Clamp 28A Ipp Tvs Diode Surface Mount PMDTM
TVS Diodes / ESD Suppressors 13V Vrwm 14.4-15.9V SOD-128; PMDTM
TVS DIODE 13VWM 21.5VC PMDTM
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VS13VUA1LAMTFCT-ND | VS13VUA1LAMTFTR | VS13VUA1LAMTFTR | 94AC7942 |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm |
| Configuration | Single | |||
| Package | SOD-128 | SOD-128-2 | PMDTM | SOD-128 |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 21.5 volts | 21.5 volts | 21.5 volts | |
| VBR | 14.4 volts | 14.4 volts |