Vishay Precision Group Schottky 40V 15A Diode and Rectifier VS-12TQ040PBF

Description
DIODE SCHOTTKY 40V 15A TO220AC Product overview: VS-12TQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12TQ040PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 15A TO220AC Product overview: VS-12TQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12TQ040PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 15A Diode and Rectifier - 280-VS-12TQ040PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 15A Diode and Rectifier
280-VS-12TQ040PBF
Schottky 40V 15A Diode and Rectifier 280-VS-12TQ040PBF
DIODE SCHOTTKY 40V 15A TO220AC Product overview: VS-12TQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12TQ040PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 15A TO220AC Product overview: VS-12TQ040PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12TQ040PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-12TQ040PBF - 125125-VS-12TQ040PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-12TQ040PBF
125125-VS-12TQ040PBF
Diodes, Rectifiers - Single - VS-12TQ040PBF 125125-VS-12TQ040PBF
Manufacturer: Vishay Win Source Part Number: 125125-VS-12TQ040PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 560mV @ 15A Current - Reverse Leakage @ Vr: 1.75mA @ 40V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 125125-VS-12TQ040PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 560mV @ 15A
Current - Reverse Leakage @ Vr: 1.75mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 12TQ040PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
12TQ040PBF-ND
Single Diodes 12TQ040PBF-ND
Diode Schottky 40V 15A Through Hole TO-220AC

Diode Schottky 40V 15A Through Hole TO-220AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12TQ040PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12TQ040PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-12TQ040PBF
DIODE SCHOTTKY 40V 15A TO220AC

DIODE SCHOTTKY 40V 15A TO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-VS-12TQ040PBF 125125-VS-12TQ040PBF 12TQ040PBF-ND VS-12TQ040PBF
Product Name Schottky 40V 15A Diode and Rectifier Diodes, Rectifiers - Single - VS-12TQ040PBF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220AC TO-220
Unlock Full Specs
to access all available technical data