Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount MT-K
Win Source Part Number: 1368082-VS-110MT160K
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Bulk
Product Status: Active
Package / Case: MT-K Module
Supplier Device Package: MT-K
Base Product Number: 110MT160
Technology: Standard
Mounting Type: Chassis Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 110 A
Diode Type: Three Phase
Voltage - Peak Reverse (Max): 1.6 kV
Bridge Rectifiers 1600 Volt 110 Amp Product overview: VS-110MT160KPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-110MT160KPBF can be used for catalog matching and distributor lookup.
BRIDGE RECT 3P 1.6KV 110A MT-K
Bridge Rectifiers 1600 Volt 110 Amp
BRIDGE RECT,1600V,110A,3PH DIODE,
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-110MT160KPBFGI-ND | 1368082-VS-110MT160KPBF | 300212 | 299-VS-110MT160KPBF | VS-110MT160KPBF | VS-110MT160KPBF | VS-110MT160KPBF |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | VISH Three Phase Standard Diode |
| Rectifier Configuration / Technology | Bridge | Bridge | |||||
| Package | MT-K Module | Int-a-pak | Bulk | INT-A-PAK | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| Diode Type | Three Phase |