DIODE GEN PURP 600V 15A TO263AB
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
DIODE STANDARD 600V 15A TO263AB
Manufacturer: Vishay
Win Source Part Number: 938769-VS-15ETL06STR
Series: FRED Pt®
Features: Diode Standard 600 V 15A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 15ETL06
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8541.10.0080
Rectifier Diode, 1 Phase, 1 Element, 15A, 600V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-15ETL06STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETL06STRL-M
DIODE GEN PURP 600V 15A TO263AB
Rectifiers 600V 15A IF TO-220AC 250A IFSM
DIODE GEN PURP 600V 15A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 112-VS-15ETL06STRL-M3CT-ND | 938769-VS-15ETL06STRL-M3 | 280-VS-15ETL06STRL-M3 | VS-15ETL06STRL-M3 | VS-15ETL06STRL-M3 | VS-15ETL06STRL-M3 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-15ETL06STRL-M3 | 15A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||
| Diode Type | Diode Standard 600 V 15A Surface Mount TO-263AB (D²PAK) | |||||
| RoHS Compliant | RoHS | |||||
| Life Cycle Stage | Active |