Vishay Intertechnology, Inc. 100V 55A Diode and Rectifier VS-113CNQ100ASMPBF

Description
DIODE ARR SCHOTT 100V 55A D618SM Product overview: VS-113CNQ100ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-113CNQ100ASMP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 100V 55A D618SM Product overview: VS-113CNQ100ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-113CNQ100ASMP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 55A Diode and Rectifier - 286-VS-113CNQ100ASMPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 55A Diode and Rectifier
286-VS-113CNQ100ASMPBF
100V 55A Diode and Rectifier 286-VS-113CNQ100ASMPBF
DIODE ARR SCHOTT 100V 55A D618SM Product overview: VS-113CNQ100ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-113CNQ100ASMP BF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 55A D618SM Product overview: VS-113CNQ100ASMPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 55A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 55A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-113CNQ100ASMPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-113CNQ100ASMPBF - 760228-VS-113CNQ100ASMPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-113CNQ100ASMPBF
760228-VS-113CNQ100ASMPBF
Diodes, Rectifiers - Arrays - VS-113CNQ100ASMPBF 760228-VS-113CNQ100ASMPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760228-VS-113CNQ100A SMPBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: D-61-8-SM Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 100V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 55A Family Name: VS-113CNQ100 Categories: Discrete Semiconductor Products Manufacturer Package: D-61-8-SM Voltage - Forward (Vf) (Maximum) @ If: 1V @ 110A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): 83CNQ100SM-G; SHD118534B; FST6090; Introduction Date: June 21, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760228-VS-113CNQ100ASMPBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: D-61-8-SM
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 55A
Family Name: VS-113CNQ100
Categories: Discrete Semiconductor Products
Manufacturer Package: D-61-8-SM
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 110A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): 83CNQ100SM-G; SHD118534B; FST6090;
Introduction Date: June 21, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
Diode Arrays - VS-113CNQ100ASMPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 55A Through Hole D-61-8-SM

Diode Array 1 Pair Common Cathode Schottky 100V 55A Through Hole D-61-8-SM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-113CNQ100ASMPBF - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-113CNQ100ASMPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-113CNQ100ASMPBF
DIODE ARR SCHOTT 100V 55A D618SM

DIODE ARR SCHOTT 100V 55A D618SM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-113CNQ100ASMPBF 760228-VS-113CNQ100ASMPBF VS-113CNQ100ASMPBF-ND VS-113CNQ100ASMPBF
Product Name 100V 55A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-113CNQ100ASMPBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube D-61-8-SM
RoHS Compliant RoHS
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Diode Type Schottky; Schottky
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data