24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount PMDTM
24.4V Clamp 24.6A Ipp Tvs Diode Surface Mount PMDTM
TVS DIODE 15VWM 24.4VC PMDTM
TVS DIODE 15VWM 24.4VC PMDTM
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS15VUA1LAMCT-ND | VS15VUA1LAMTR | VS15VUA1LAMTR |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SOD-128 | SOD-128 | PMDTM |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 24.4 volts | 24.4 volts | 24.4 volts |