Manufacturer: Vishay
Win Source Part Number: 101807-VS-10WQ045FN-
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Capacitance @ Vr, F: 760pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)
DIODE 45 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-10WQ045FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WQ045FN-M3 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 10A DPAK
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE SCHOTTKY 45V 10A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 101807-VS-10WQ045FN-M3 | VS-10WQ045FN-M3GI-ND | 280-VS-10WQ045FN-M3 | VS-10WQ045FN-M3 | VS-10WQ045FN-M3 | VS-10WQ045FN-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-10WQ045FN-M3 | Single Diodes | 45 V DPAK Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active | ||||
| Package | D-PAK (TO-252AA) | Rail/Tube | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252AA | DPAK | |
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts |