Vishay Intertechnology, Inc. Single Diodes VS-15ETH06FPPBF

Description
Diode Standard 600V 15A Through Hole TO-220-2 Full Pack
Request a Quote Datasheet
Description
Diode Standard 600V 15A Through Hole TO-220-2 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-15ETH06FPPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-15ETH06FPPBF-ND
Single Diodes VS-15ETH06FPPBF-ND
Diode Standard 600V 15A Through Hole TO-220-2 Full Pack

Diode Standard 600V 15A Through Hole TO-220-2 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-15ETH06FPPBF - 005248-VS-15ETH06FPPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15ETH06FPPBF
005248-VS-15ETH06FPPBF
Diodes, Rectifiers - Single - VS-15ETH06FPPBF 005248-VS-15ETH06FPPBF
Manufacturer: Vishay Win Source Part Number: 005248-VS-15ETH06FPP BF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 2.2V @ 15A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 50μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: VS-15ETH06FP Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2 Full Pack Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STTH15R06FP; RFUH20TJ6SGC9; RFN20TF6S; RFUH20TF6S; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 005248-VS-15ETH06FPPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: VS-15ETH06FP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2 Full Pack
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH15R06FP; RFUH20TJ6SGC9; RFN20TF6S; RFUH20TF6S;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
600V 15A TO220 Diode and Rectifier - 280-VS-15ETH06FPPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 15A TO220 Diode and Rectifier
280-VS-15ETH06FPPBF
600V 15A TO220 Diode and Rectifier 280-VS-15ETH06FPPBF
DIODE GP 600V 15A TO220-2FP Product overview: VS-15ETH06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH06FPPBF can be used for catalog matching and distributor lookup.

DIODE GP 600V 15A TO220-2FP Product overview: VS-15ETH06FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETH06FPPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15ETH06FPPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15ETH06FPPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-15ETH06FPPBF
DIODE GP 600V 15A TO220-2FP

DIODE GP 600V 15A TO220-2FP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number VS-15ETH06FPPBF-ND 005248-VS-15ETH06FPPBF 280-VS-15ETH06FPPBF VS-15ETH06FPPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-15ETH06FPPBF 600V 15A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 2.2 volts 2.2 volts
VR 600 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3FF40 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 70 amps
IF 3400 mA
trr 50 ns
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier double diodes - BAT120S-QX - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details