Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: FRED Pt®
Package: Tube
Product Status: Active
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 15 A
Rectifiers 600V 15A IF (TO-263AB) 120A IFSM Product overview: VS-15ETH06S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, 120A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, 120A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-15ETH06S-M3 can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 600V 15A TO263AB
RECTIFIER, SINGLE, 15A, 600V, TO-263AB; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single
Rectifiers 600V 15A IF (TO-263AB) 120A IFSM
DIODE GEN PURP 600V 15A TO263AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 2085-VS-15ETH06S-M3 | 112-VS-15ETH06S-M3-ND | VS-15ETH06S-M3 | 68AC5588 | VS-15ETH06S-M3 | VS-15ETH06S-M3 | |
| Product Name | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | 600V 15A 120A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 15A, 600V, To-263Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers | Single Diodes |
| VF | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts | |||
| VR | 600 volts | 600 volts | |||||
| Package | Tube | TO-263AB-3 | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | -65 to 175 C (-85 to 347 F) |