Diode Standard 100V 12A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 12A, 100V, DO-203AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Forward Voltage Max:1.26V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:235ARoHS Compliant: Yes
DIODE GEN PURP 100V 12A DO203AA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 7003621P | 7003621 | 12F10-ND | 09F5107 | VS-12F10 | VS-12F10 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Standard Diode, 12A, 100V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | DO-203AA | Do-4 | DO-203AA | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 to 175 C (-85 to 347 F) |