Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-12CWQ04FNTR-M3 VS-12CWQ04FNTR-M3

Description
Manufacturer: Vishay Win Source Part Number: 905271-VS-12CWQ04FNT R-M3 Features: Diode Array 1 Pair Common Cathode Schottky 40 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 12CWQ04 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS12CWQ04FNTRM3, 112-VS-12CWQ04FNTR-M 3CT, 112-VS-12CWQ04FNTR-M 3TR, VS-12CWQ04FNTR-M3-ND , 112-VS-12CWQ04FNTR-M 3DKR
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 905271-VS-12CWQ04FNT R-M3 Features: Diode Array 1 Pair Common Cathode Schottky 40 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 12CWQ04 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS12CWQ04FNTRM3, 112-VS-12CWQ04FNTR-M 3CT, 112-VS-12CWQ04FNTR-M 3TR, VS-12CWQ04FNTR-M3-ND , 112-VS-12CWQ04FNTR-M 3DKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VS-12CWQ04FNTR-M3 is a high-performance Schottky rectifier designed for surface mount applications. It features a common cathode configuration and is housed in a DPAK (TO-252AA) package. The device can handle a maximum average forward current of 12 A and has a maximum reverse voltage rating of 40 V. It exhibits a low forward voltage drop of 0.48 V at 6 A and a maximum reverse leakage current of 40 mA at 125 °C. The operating temperature range is from -55 °C to +150 °C, making it suitable for various environments. This rectifier is particularly useful in applications such as disk drives, switching power supplies, converters, and battery charging due to its fast recovery characteristics and small footprint. It meets MSL level 1 standards, allowing for high-temperature soldering processes. The device is designed for high-frequency operation and includes a guard ring for enhanced ruggedness and reliability.

Datasheet Summary
Powered by GS/AI

The VS-12CWQ04FNTR-M3 is a high-performance Schottky rectifier designed for surface mount applications. It features a common cathode configuration and is housed in a DPAK (TO-252AA) package. The device can handle a maximum average forward current of 12 A and has a maximum reverse voltage rating of 40 V. It exhibits a low forward voltage drop of 0.48 V at 6 A and a maximum reverse leakage current of 40 mA at 125 °C. The operating temperature range is from -55 °C to +150 °C, making it suitable for various environments. This rectifier is particularly useful in applications such as disk drives, switching power supplies, converters, and battery charging due to its fast recovery characteristics and small footprint. It meets MSL level 1 standards, allowing for high-temperature soldering processes. The device is designed for high-frequency operation and includes a guard ring for enhanced ruggedness and reliability.

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-12CWQ04FNTR-M3 - 905271-VS-12CWQ04FNTR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-12CWQ04FNTR-M3
905271-VS-12CWQ04FNTR-M3
Diodes, Rectifiers - Arrays - VS-12CWQ04FNTR-M3 905271-VS-12CWQ04FNTR-M3
Manufacturer: Vishay Win Source Part Number: 905271-VS-12CWQ04FNT R-M3 Features: Diode Array 1 Pair Common Cathode Schottky 40 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: 12CWQ04 Categories: Discrete Semiconductor Products Case / Package: D-PAK (TO-252AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS12CWQ04FNTRM3, 112-VS-12CWQ04FNTR-M 3CT, 112-VS-12CWQ04FNTR-M 3TR, VS-12CWQ04FNTR-M3-ND , 112-VS-12CWQ04FNTR-M 3DKR

Manufacturer: Vishay
Win Source Part Number: 905271-VS-12CWQ04FNTR-M3
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 12CWQ04
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS12CWQ04FNTRM3, 112-VS-12CWQ04FNTR-M3CT, 112-VS-12CWQ04FNTR-M3TR, VS-12CWQ04FNTR-M3-ND, 112-VS-12CWQ04FNTR-M3DKR

Buy Now Datasheet
40 V DPAK Diode and Rectifier - 280-VS-12CWQ04FNTR-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40 V DPAK Diode and Rectifier
280-VS-12CWQ04FNTR-M3
40 V DPAK Diode and Rectifier 280-VS-12CWQ04FNTR-M3
DIODE 40 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-12CWQ04FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ04FNTR-M 3 can be used for catalog matching and distributor lookup.

DIODE 40 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-12CWQ04FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ04FNTR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 112-VS-12CWQ04FNTR-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 112-VS-12CWQ04FNTR-M3CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 112-VS-12CWQ04FNTR-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12CWQ04FNTR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12CWQ04FNTR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-12CWQ04FNTR-M3
DIODE ARRAY SCHOTTKY 40V 6A DPAK

DIODE ARRAY SCHOTTKY 40V 6A DPAK

Supplier's Site
Diode Arrays VS-12CWQ04FNTR-M3
DIODE ARRAY SCHOTTKY 40V 6A DPAK

DIODE ARRAY SCHOTTKY 40V 6A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-12CWQ04FNTR-M3
Schottky Diodes & Rectifiers VS-12CWQ04FNTR-M3
Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Schottky Diodes & Rectifiers Schottky - D-PAK-e3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number 905271-VS-12CWQ04FNTR-M3 280-VS-12CWQ04FNTR-M3 112-VS-12CWQ04FNTR-M3TR-ND VS-12CWQ04FNTR-M3 VS-12CWQ04FNTR-M3 VS-12CWQ04FNTR-M3
Product Name Diodes, Rectifiers - Arrays - VS-12CWQ04FNTR-M3 40 V DPAK Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 Schottky
Package D-PAK (TO-252AA) Tape and Reel DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252AA
RoHS Compliant RoHS
IO 6 amps
Tj -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data