Diode Schottky 40V 1.1A Through Hole DO-204AL (DO-41)
DIODE SCHOTTKY 40V 1.1A DO204AL Product overview: VS-11DQ04TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-11DQ04TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1001028-VS-11DQ04TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
SCHOTTKY RECTIFIER, 1.1A, 40V, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.1A; Diode Configuration:Single
DIODE SCHOTTKY 40V 1.1A DO204AL
DIODE SCHOTTKY 40V 1.1A DO204AL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 11DQ04TR-ND | 280-VS-11DQ04TR | 1001028-VS-11DQ04TR | 07B3630 | VS-11DQ04TR | VS-11DQ04TR |
| Product Name | Single Diodes | Schottky 40V 1.1A Diode and Rectifier | Diodes, Rectifiers - Single - VS-11DQ04TR | Schottky Rectifier, 1.1A, 40V, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| Package | Tape & Reel (TR) | DO-41; DO-204AL (DO-41) | DO-204AL | DO-41; DO-204AL, DO-41, Axial | ||
| RoHS Compliant | RoHS | RoHS | ||||
| Life Cycle Stage | Obsolete(EOL) | Removed |