Vishay Precision Group Single Diodes VS-150KR40A

Description
Diode Standard, Reverse Polarity 400V 150A Chassis, Stud Mount DO-205AA (DO-8)
Request a Quote Datasheet
Description
Diode Standard, Reverse Polarity 400V 150A Chassis, Stud Mount DO-205AA (DO-8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-150KR40A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-150KR40A-ND
Single Diodes VS-150KR40A-ND
Diode Standard, Reverse Polarity 400V 150A Chassis, Stud Mount DO-205AA (DO-8)

Diode Standard, Reverse Polarity 400V 150A Chassis, Stud Mount DO-205AA (DO-8)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-150KR40A
Rectifiers VS-150KR40A
Rectifiers 400 Volt 150 Amp

Rectifiers 400 Volt 150 Amp

Buy Now Datasheet
Standard Diode, 150A, 400V Do-205Aa; Repetitive Peak Reverse Voltage Vishay - 49H5322 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 150A, 400V Do-205Aa; Repetitive Peak Reverse Voltage Vishay
49H5322
Standard Diode, 150A, 400V Do-205Aa; Repetitive Peak Reverse Voltage Vishay 49H5322
STANDARD DIODE, 150A, 400V DO-205AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 150A, 400V DO-205AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-205AA; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Module, 400V, 150A, 1.33V; Repetitive Reverse Voltage Vrrm Max Vishay - 54AH7220 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 400V, 150A, 1.33V; Repetitive Reverse Voltage Vrrm Max Vishay
54AH7220
Diode Module, 400V, 150A, 1.33V; Repetitive Reverse Voltage Vrrm Max Vishay 54AH7220
DIODE MODULE, 400V, 150A, 1.33V; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):150A; Forward Voltage VF Max:1.33V; Diode Module Configuration:Single ; Product Range:VS-150K Series RoHS Compliant: Yes

DIODE MODULE, 400V, 150A, 1.33V; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):150A; Forward Voltage VF Max:1.33V; Diode Module Configuration:Single; Product Range:VS-150K Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-150KR40A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-150KR40A
Discrete Semiconductor Products - Diodes - Rectifiers VS-150KR40A
DIODE GEN PURP 400V 150A DO205AA

DIODE GEN PURP 400V 150A DO205AA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Diodes Rectifiers
Product Number VS-150KR40A-ND VS-150KR40A 49H5322 54AH7220 VS-150KR40A
Product Name Single Diodes Rectifiers Standard Diode, 150A, 400V Do-205Aa; Repetitive Peak Reverse Voltage Vishay Diode Module, 400V, 150A, 1.33V; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 200 C (-40 to 392 F)
Package DO-205AA
RoHS Compliant RoHS RoHS
VF 1.33 volts 1.33 volts 1.33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRPM6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 3000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
Low-leakage diode - BAS116LYL - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers