Vishay Intertechnology, Inc. Diode Arrays VS-16CTQ080STRL-M3

Description
DIODE ARRAY SCHOT 80V 8A TO263AB
Request a Quote Datasheet
Description
DIODE ARRAY SCHOT 80V 8A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-16CTQ080STRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 80V 8A TO263AB

DIODE ARRAY SCHOT 80V 8A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-16CTQ080STRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 80V 8A TO263AB

DIODE ARRAY SCHOT 80V 8A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-16CTQ080STRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 80V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 80V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
Schottky 80V 16A Diode and Rectifier
280-VS-16CTQ080STRL-M3
Schottky 80V 16A Diode and Rectifier 280-VS-16CTQ080STRL-M3
Diode Schottky 80V 16A 3-Pin(2+Tab) D2PAK T/R Product overview: VS-16CTQ080STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-16CTQ080STRL- M3 can be used for catalog matching and distributor lookup.

Diode Schottky 80V 16A 3-Pin(2+Tab) D2PAK T/R Product overview: VS-16CTQ080STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-16CTQ080STRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-16CTQ080STRL-M3
Schottky Diodes & Rectifiers VS-16CTQ080STRL-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16CTQ080STRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16CTQ080STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-16CTQ080STRL-M3
DIODE ARR SCHOTT 80V 8A TO263AB

DIODE ARR SCHOTT 80V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 112-VS-16CTQ080STRL-M3DKR-ND 280-VS-16CTQ080STRL-M3 VS-16CTQ080STRL-M3 VS-16CTQ080STRL-M3
Product Name Diode Arrays Schottky 80V 16A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape and Reel TO-263AB-3 D2PAK
Unlock Full Specs
to access all available technical data