Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)
DIODE GEN PURP 600V 15A D-PAK
Rectifiers 2x6A 60V Common Cathode
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-15EWX06FNTRR-M3-ND | VS-15EWX06FNTRR-M3 | VS-15EWX06FNTRR-M3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) |