Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-15CTQ035-1-M3 VS-15CTQ035-1-M3

Description
Manufacturer: Vishay Win Source Part Number: 125083-VS-15CTQ035-1 -M3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 550mV @ 7.5A Current - Reverse Leakage @ Vr: 800μA @ 35V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 125083-VS-15CTQ035-1 -M3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 550mV @ 7.5A Current - Reverse Leakage @ Vr: 800μA @ 35V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-15CTQ035-1-M3 - 125083-VS-15CTQ035-1-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-15CTQ035-1-M3
125083-VS-15CTQ035-1-M3
Diodes, Rectifiers - Arrays - VS-15CTQ035-1-M3 125083-VS-15CTQ035-1-M3
Manufacturer: Vishay Win Source Part Number: 125083-VS-15CTQ035-1 -M3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Voltage - Forward (Vf) (Max) @ If: 550mV @ 7.5A Current - Reverse Leakage @ Vr: 800μA @ 35V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 7.5A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 125083-VS-15CTQ035-1-M3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 7.5A
Current - Reverse Leakage @ Vr: 800μA @ 35V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - VS-15CTQ035-1-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 35V 7.5A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Schottky 35V Diode and Rectifier - 2085-VS-15CTQ035-1-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V Diode and Rectifier
2085-VS-15CTQ035-1-M3
Schottky 35V Diode and Rectifier 2085-VS-15CTQ035-1-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 35V V(RRM), Silicon, TO-262AA, Product overview: VS-15CTQ035-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-15CTQ035-1-M 3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 35V V(RRM), Silicon, TO-262AA, Product overview: VS-15CTQ035-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-15CTQ035-1-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15CTQ035-1-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15CTQ035-1-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-15CTQ035-1-M3
DIODE ARR SCHOT 35V 7.5A TO262-3

DIODE ARR SCHOT 35V 7.5A TO262-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-15CTQ035-1-M3
Schottky Diodes & Rectifiers VS-15CTQ035-1-M3
Schottky Diodes & Rectifiers Schottky - TO-262-e3

Schottky Diodes & Rectifiers Schottky - TO-262-e3

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 125083-VS-15CTQ035-1-M3 VS-15CTQ035-1-M3-ND 2085-VS-15CTQ035-1-M3 VS-15CTQ035-1-M3 VS-15CTQ035-1-M3
Product Name Diodes, Rectifiers - Arrays - VS-15CTQ035-1-M3 Diode Arrays Schottky 35V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Active Active
VF 0.5500 volts 0.5500 volts
VR 35 volts
IR 0.8000 mA
Unlock Full Specs
to access all available technical data