DIODE 100 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-12CWQ10FNTRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ10FNTRR-
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Vishay
Win Source Part Number: 938764-VS-12CWQ10FNT
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: 12CWQ10
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-VS-12CWQ10FNTRR-
SCHOTTKY RECTIFIER, 100V, 12A, TO-252AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:12A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252AA; No. of Pins:4Pins; Forward Voltage Max:950mV RoHS Compliant: Yes
DIODE ARRAY SCHOTT 100V 6A DPAK
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-VS-12CWQ10FNTRR-M3 | 112-VS-12CWQ10FNTRR-M3TR-ND | 938764-VS-12CWQ10FNTRR-M3 | 60AC3962 | VS-12CWQ10FNTRR-M3 | VS-12CWQ10FNTRR-M3 |
| Product Name | 100 V DPAK Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-12CWQ10FNTRR-M3 | Schottky Rectifier, 100V, 12A, To-252Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | D-PAK (TO-252AA) | TO-252AA | DPAK | TO-252AA |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 6 amps | |||||
| Tj | -55 C (-67 F) | 150 C (302 F) | ||||
| Arrangement | Common Catode |