Vishay Precision Group Schottky Diodes & Rectifiers VS-10MQ040-M3/5AT

Description
Diode Schottky 2.1A 40V Low VF SMA
Request a Quote Datasheet
Description
Diode Schottky 2.1A 40V Low VF SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 5432503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5432503
Schottky Diodes & Rectifiers 5432503
Diode Schottky 2.1A 40V Low VF SMA

Diode Schottky 2.1A 40V Low VF SMA

Supplier's Site
Schottky Diodes & Rectifiers - 5432503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5432503P
Schottky Diodes & Rectifiers 5432503P
Diode Schottky 2.1A 40V Low VF SMA

Diode Schottky 2.1A 40V Low VF SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1652312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652312
Schottky Diodes & Rectifiers 1652312
Diode Schottky 2.1A 40V Low VF SMA

Diode Schottky 2.1A 40V Low VF SMA

Supplier's Site
Single Diodes - 112-VS-10MQ040-M3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-VS-10MQ040-M3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-VS-10MQ040-M3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325788-VS-10MQ040-M3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325788-VS-10MQ040-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325788-VS-10MQ040-M3/5AT
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325788-VS-10MQ040-M 3/5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 7,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 620 mV @ 1.5 A Current - Reverse Leakage @ Vr: 500 µA @ 40 V Operating Temperature - Junction: -40°C ~ 150°C Supplier Device Package: DO-214AC (SMA) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: VS10MQ040M35AT,112-V S-10MQ040-M3/5ATCT,1 12-VS-10MQ040-M3/5AT TR,112-VS-10MQ040-M3 /5ATDKR,VS-10MQ040-M 3/5AT-ND Base Product Number: 10MQ040 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325788-VS-10MQ040-M3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 7,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 620 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 500 µA @ 40 V
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS10MQ040M35AT,112-VS-10MQ040-M3/5ATCT,112-VS-10MQ040-M3/5ATTR,112-VS-10MQ040-M3/5ATDKR,VS-10MQ040-M3/5AT-ND
Base Product Number: 10MQ040
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
40 V Diode and Rectifier - 280-VS-10MQ040-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40 V Diode and Rectifier
280-VS-10MQ040-M3/5AT
40 V Diode and Rectifier 280-VS-10MQ040-M3/5AT
DIODE 40 V, SILICON, SIGNAL DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN, Signal Diode Product overview: VS-10MQ040-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ040-M3/5A T can be used for catalog matching and distributor lookup.

DIODE 40 V, SILICON, SIGNAL DIODE, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN, Signal Diode Product overview: VS-10MQ040-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ040-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10MQ040-M3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10MQ040-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-10MQ040-M3/5AT
DIODE SCHOTTKY 40V 1.5A DO214AC

DIODE SCHOTTKY 40V 1.5A DO214AC

Supplier's Site
Single Diodes VS-10MQ040-M3/5AT
DIODE SCHOTTKY 40V 1.5A DO214AC

DIODE SCHOTTKY 40V 1.5A DO214AC

Supplier's Site Datasheet
Schottky Rectifier, 40V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay - 02AC0308 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 40V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
02AC0308
Schottky Rectifier, 40V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay 02AC0308
SCHOTTKY RECTIFIER, 40V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:540mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 40V, 1A, DO-214AC; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:540mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 5432503 5432503P 112-VS-10MQ040-M3/5ATTR-ND 1325788-VS-10MQ040-M3/5AT 280-VS-10MQ040-M3/5AT VS-10MQ040-M3/5AT VS-10MQ040-M3/5AT 02AC0308
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 40 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Rectifier, 40V, 1A, Do-214Ac; Repetitive Peak Reverse Voltage Vishay
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ac (sma) DO-214AC SMA; DO-214AC, SMA Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -55 C (-67 F)
VF 0.6200 volts 0.6200 volts 0.6200 volts 0.5400 volts
Unlock Full Specs
to access all available technical data