110V 200W Transient Voltage Suppressor
110V 200W Transient Voltage Suppressor
110V 200W Transient Voltage Suppressor
177V Clamp 1.1A Ipp Tvs Diode Surface Mount PMDE
TVS DIODE 110VWM 177VC PMDE
TVS DIODE 110VWM 177VC PMDE
110V 200W, COMPACT AND HIGHLY RE
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2655439 | 846-VS110VLNVWMTR-ND | VS110VLNVWMTR |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Direction | Unidirectional | ||
| RoHS Compliant | RoHS | ||
| Package | PMDE | 2-SMD, Flat Leads | PMDE |
| Pin Count | 2 |