Manufacturer: Vishay
Win Source Part Number: 938768-VS-15ETL06PBF
Series: FRED Pt®
Features: Diode Standard 600 V 15A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: 15ETH06
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 15ETL06PBF, *15ETL06PBF, 15ETL06PBF-ND, VS15ETL06PBF-ND, VS15ETL06PBF
DIODE GEN PURP 600V 15A TO220AC Product overview: VS-15ETL06PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15ETL06PBF can be used for catalog matching and distributor lookup.
Diode Standard 600V 15A Through Hole TO-220AC
DIODE GEN PURP 600V 15A TO220AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 938768-VS-15ETL06PBF | 280-VS-15ETL06PBF | VS-15ETL06PBF-ND | VS-15ETL06PBF |
| Product Name | Diodes, Rectifiers - Single - VS-15ETL06PBF | 600V 15A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 600 V 15A Through Hole TO-220AC | |||
| Package | Tube | TO-220 | ||
| RoHS Compliant | RoHS |