Vishay Intertechnology, Inc. 40 V DPAK Diode and Rectifier VS-12CWQ04FNTRRPBF

Description
DIODE 40 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-12CWQ04FNTRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ04FNTRRP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 40 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-12CWQ04FNTRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ04FNTRRP BF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40 V DPAK Diode and Rectifier
280-VS-12CWQ04FNTRRPBF
40 V DPAK Diode and Rectifier 280-VS-12CWQ04FNTRRPBF
DIODE 40 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-12CWQ04FNTRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ04FNTRRP BF can be used for catalog matching and distributor lookup.

DIODE 40 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-12CWQ04FNTRRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ04FNTRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-12CWQ04FNTRRPBF - 1117623-VS-12CWQ04FNTRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-12CWQ04FNTRRPBF
1117623-VS-12CWQ04FNTRRPBF
Diodes, Rectifiers - Arrays - VS-12CWQ04FNTRRPBF 1117623-VS-12CWQ04FNTRRPBF
Manufacturer: Vishay Win Source Part Number: 1117623-VS-12CWQ04FN TRRPBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 530mV @ 6A Current - Reverse Leakage @ Vr: 3mA @ 40V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Vishay
Win Source Part Number: 1117623-VS-12CWQ04FNTRRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 530mV @ 6A
Current - Reverse Leakage @ Vr: 3mA @ 40V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Diode Arrays - VS-12CWQ04FNTRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12CWQ04FNTRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12CWQ04FNTRRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-12CWQ04FNTRRPBF
DIODE ARRAY SCHOTTKY 40V 6A DPAK

DIODE ARRAY SCHOTTKY 40V 6A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 280-VS-12CWQ04FNTRRPBF 1117623-VS-12CWQ04FNTRRPBF VS-12CWQ04FNTRRPBF-ND VS-12CWQ04FNTRRPBF
Product Name 40 V DPAK Diode and Rectifier Diodes, Rectifiers - Arrays - VS-12CWQ04FNTRRPBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel D-PAK (TO-252AA) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
RoHS Compliant RoHS
IO 6 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data