Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 213885-VS-10WQ045FNP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 10A
Current - Reverse Leakage @ Vr: 1mA @ 45V
Capacitance @ Vr, F: 760pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-Pak
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial
Quantity per package: 75
DIODE SCHOTTKY 45V 10A DPAK Product overview: VS-10WQ045FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WQ045FNPBF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 45V 10A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | VS-10WQ045FNPBFGI-ND | 213885-VS-10WQ045FNPBF | 280-VS-10WQ045FNPBF | VS-10WQ045FNPBF |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-10WQ045FNPBF | Schottky 45V 10A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) |