6A 40V Rectifier Diode, Surface Mount, TO-252-3 Product overview: VS-12CWQ04FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 40V, TO-252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 6A, 40V, TO-252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ04FN-M3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760356-VS-12CWQ04FN-
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3mA @ 40V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Family Name: VS-12CWQ04FN
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 530mV @ 6A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): VS-12CWQ04FNHM3; VS-12CWQ04FNTRHM3; VS-12CWQ04FNTRLHM3;
Introduction Date: December 23, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 75
Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE ARRAY SCHOTTKY 40V DPAK
DIODE ARRAY SCHOTTKY 40V 6A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Diode Arrays | Rectifiers |
| Product Number | 280-VS-12CWQ04FN-M3 | 760356-VS-12CWQ04FN-M3 | VS-12CWQ04FN-M3GI-ND | VS-12CWQ04FN-M3 | VS-12CWQ04FN-M3 | VS-12CWQ04FN-M3 |
| Product Name | SMD 6A 40V TO-252 Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-12CWQ04FN-M3 | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252AA | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| RoHS Compliant | RoHS | |||||
| IO | 6 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Schottky; Schottky | Schottky |