Vishay Precision Group Single Diodes VS-10TQ035PBF

Description
Diode Schottky 35V 10A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 35V 10A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 10TQ035PBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10TQ035PBF-ND
Single Diodes 10TQ035PBF-ND
Diode Schottky 35V 10A Through Hole TO-220AC

Diode Schottky 35V 10A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-10TQ035PBF - 1000945-VS-10TQ035PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10TQ035PBF
1000945-VS-10TQ035PBF
Diodes, Rectifiers - Single - VS-10TQ035PBF 1000945-VS-10TQ035PBF
Manufacturer: Vishay Win Source Part Number: 1000945-VS-10TQ035PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 760mV @ 10A Current - Reverse Leakage @ Vr: 6mA @ 35V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000945-VS-10TQ035PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 760mV @ 10A
Current - Reverse Leakage @ Vr: 6mA @ 35V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 35V 10A Diode and Rectifier - 280-VS-10TQ035PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 10A Diode and Rectifier
280-VS-10TQ035PBF
Schottky 35V 10A Diode and Rectifier 280-VS-10TQ035PBF
DIODE SCHOTTKY 35V 10A TO220AC Product overview: VS-10TQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10TQ035PBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 10A TO220AC Product overview: VS-10TQ035PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10TQ035PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10TQ035PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10TQ035PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10TQ035PBF
DIODE SCHOTTKY 35V 10A TO220AC

DIODE SCHOTTKY 35V 10A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 10TQ035PBF-ND 1000945-VS-10TQ035PBF 280-VS-10TQ035PBF VS-10TQ035PBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-10TQ035PBF Schottky 35V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data