Vishay Precision Group Single Diodes VS-15MQ040NTRPBF

Description
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 15MQ040NPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
15MQ040NPBFDKR-ND
Single Diodes 15MQ040NPBFDKR-ND
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 15MQ040NPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
15MQ040NPBFTR-ND
Single Diodes 15MQ040NPBFTR-ND
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 15MQ040NPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
15MQ040NPBFCT-ND
Single Diodes 15MQ040NPBFCT-ND
Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-15MQ040NTRPBF - 005250-VS-15MQ040NTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15MQ040NTRPBF
005250-VS-15MQ040NTRPBF
Diodes, Rectifiers - Single - VS-15MQ040NTRPBF 005250-VS-15MQ040NTRPBF
Manufacturer: Vishay Win Source Part Number: 005250-VS-15MQ040NTR PBF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 490mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 134pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 150°C Family Name: VS-15MQ040N Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-15MQ040HM3/5AT ; 15MQ040N-GT3; 15MQ040N; 15MQ040N-T3; Introduction Date: March 23, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Safety, Industrial Quantity per package: 7,500

Manufacturer: Vishay
Win Source Part Number: 005250-VS-15MQ040NTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 490mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 134pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 150°C
Family Name: VS-15MQ040N
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-15MQ040HM3/5AT ; 15MQ040N-GT3; 15MQ040N; 15MQ040N-T3;
Introduction Date: March 23, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety, Industrial
Quantity per package: 7,500

Buy Now Datasheet
Schottky 40V 3A Diode and Rectifier - 280-VS-15MQ040NTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-VS-15MQ040NTRPBF
Schottky 40V 3A Diode and Rectifier 280-VS-15MQ040NTRPBF
Schottky Rectifier Diode, 40V, 3A, SMA, 1-Phase, Silicon Product overview: VS-15MQ040NTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15MQ040NTRPBF can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode, 40V, 3A, SMA, 1-Phase, Silicon Product overview: VS-15MQ040NTRPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15MQ040NTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Rectifier, 3A, 40V, Sma; Repetitive Peak Reverse Voltage Vishay - 19K8500 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 40V, Sma; Repetitive Peak Reverse Voltage Vishay
19K8500
Schottky Rectifier, 3A, 40V, Sma; Repetitive Peak Reverse Voltage Vishay 19K8500
SCHOTTKY RECTIFIER, 3A, 40V, SMA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:490mV; Forward Surge Current:330A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 40V, SMA; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:490mV; Forward Surge Current:330A RoHS Compliant: Yes

Supplier's Site
Diode Rectifier, Schottky, 3A, 40V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 29X0588 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Schottky, 3A, 40V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
29X0588
Diode Rectifier, Schottky, 3A, 40V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 29X0588
DIODE RECTIFIER, SCHOTTKY, 3A, 40V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:420mV RoHS Compliant: Yes

DIODE RECTIFIER, SCHOTTKY, 3A, 40V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:420mV RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15MQ040NTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15MQ040NTRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-15MQ040NTRPBF
DIODE SCHOTTKY 40V 1.5A DO214AC

DIODE SCHOTTKY 40V 1.5A DO214AC

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - VS-15MQ040NTRPBF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
VS-15MQ040NTRPBF
Diodes >> Schottky Barrier Diodes (SBD) VS-15MQ040NTRPBF
40V 490mV@2A 1.5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

40V 490mV@2A 1.5A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-15MQ040NTRPBF
Schottky Diodes & Rectifiers VS-15MQ040NTRPBF
Schottky Diodes & Rectifiers 2.1 Amp 40 Volt

Schottky Diodes & Rectifiers 2.1 Amp 40 Volt

Buy Now Datasheet
Single Diodes VS-15MQ040NTRPBF
DIODE SCHOTTKY 40V 1.5A DO214AC

DIODE SCHOTTKY 40V 1.5A DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 15MQ040NPBFDKR-ND 005250-VS-15MQ040NTRPBF 280-VS-15MQ040NTRPBF 19K8500 29X0588 VS-15MQ040NTRPBF VS-15MQ040NTRPBF VS-15MQ040NTRPBF VS-15MQ040NTRPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-15MQ040NTRPBF Schottky 40V 3A Diode and Rectifier Schottky Rectifier, 3A, 40V, Sma; Repetitive Peak Reverse Voltage Vishay Diode Rectifier, Schottky, 3A, 40V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Single Diodes
Tj -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F)
Life Cycle Stage Active Active
Package SMA; SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA SMA (DO-214AC) SMA; DO-214AC, SMA
VF 0.4900 volts 0.4900 volts 0.4200 volts 0.4900 volts 0.4900 volts 0.4900 volts
Unlock Full Specs
to access all available technical data