Vishay Intertechnology, Inc. Single Diodes VS-10MQ060HM3/5AT

Description
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-10MQ060HM3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-VS-10MQ060HM3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-10MQ060HM3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Buy Now Datasheet
Schottky 60V Diode and Rectifier - 280-VS-10MQ060HM3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V Diode and Rectifier
280-VS-10MQ060HM3/5AT
Schottky 60V Diode and Rectifier 280-VS-10MQ060HM3/5AT
Rectifier Diode, Schottky, 1 Element, 60V V(RRM), Silicon, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN Product overview: VS-10MQ060HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ060HM3/5A T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 60V V(RRM), Silicon, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN Product overview: VS-10MQ060HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ060HM3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10MQ060HM3/5AT - 938755-VS-10MQ060HM3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10MQ060HM3/5AT
938755-VS-10MQ060HM3/5AT
Diodes, Rectifiers - Single - VS-10MQ060HM3/5AT 938755-VS-10MQ060HM3/5AT
Manufacturer: Vishay Win Source Part Number: 938755-VS-10MQ060HM3 /5AT Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 1A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: 10MQ060 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938755-VS-10MQ060HM3/5AT
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 1A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10MQ060
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
DIODE SCHOTTKY 60V 1A DO214AC - 884-VS-10MQ060HM3/5AT - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 1A DO214AC
884-VS-10MQ060HM3/5AT
DIODE SCHOTTKY 60V 1A DO214AC 884-VS-10MQ060HM3/5AT
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10MQ060HM3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10MQ060HM3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-10MQ060HM3/5AT
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10MQ060HM3/5AT
Schottky Diodes & Rectifiers VS-10MQ060HM3/5AT
Schottky Diodes & Rectifiers Schottky - SMA-e3

Schottky Diodes & Rectifiers Schottky - SMA-e3

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 112-VS-10MQ060HM3/5ATTR-ND 280-VS-10MQ060HM3/5AT 938755-VS-10MQ060HM3/5AT 884-VS-10MQ060HM3/5AT VS-10MQ060HM3/5AT VS-10MQ060HM3/5AT
Product Name Single Diodes Schottky 60V Diode and Rectifier Diodes, Rectifiers - Single - VS-10MQ060HM3/5AT DIODE SCHOTTKY 60V 1A DO214AC Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Schottky barrier diode - BAT54W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
8 suppliers