Vishay Intertechnology, Inc. Single Diodes VS-10MQ040HM3/5AT

Description
DIODE SCHOTTKY 40V 1A DO214AC
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-10MQ040HM3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-10MQ040HM3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-10MQ040HM3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-10MQ040HM3/5AT - 938754-VS-10MQ040HM3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10MQ040HM3/5AT
938754-VS-10MQ040HM3/5AT
Diodes, Rectifiers - Single - VS-10MQ040HM3/5AT 938754-VS-10MQ040HM3/5AT
Manufacturer: Vishay Win Source Part Number: 938754-VS-10MQ040HM3 /5AT Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 1A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Family Name: 10MQ040 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 938754-VS-10MQ040HM3/5AT
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 1A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: 10MQ040
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky 40V Diode and Rectifier - 280-VS-10MQ040HM3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V Diode and Rectifier
280-VS-10MQ040HM3/5AT
Schottky 40V Diode and Rectifier 280-VS-10MQ040HM3/5AT
Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Silicon, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN Product overview: VS-10MQ040HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ040HM3/5A T can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 40V V(RRM), Silicon, DO-214AC, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO D-64, SMA, 2 PIN Product overview: VS-10MQ040HM3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ040HM3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-10MQ040HM3/5AT
Schottky Diodes & Rectifiers VS-10MQ040HM3/5AT
Schottky Diodes & Rectifiers Schottky - SMA-e3

Schottky Diodes & Rectifiers Schottky - SMA-e3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10MQ040HM3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10MQ040HM3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-10MQ040HM3/5AT
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 112-VS-10MQ040HM3/5ATDKR-ND 938754-VS-10MQ040HM3/5AT 280-VS-10MQ040HM3/5AT VS-10MQ040HM3/5AT VS-10MQ040HM3/5AT
Product Name Single Diodes Diodes, Rectifiers - Single - VS-10MQ040HM3/5AT Schottky 40V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219611 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRISOPAC0603 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details