Diode Schottky 45V 10A Surface Mount D-PAK (TO-252AA)
Win Source Part Number: 1104158-VS-10WQ045FN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 10 A
Current - Reverse Leakage @ Vr: 1 mA @ 45 V
Capacitance @ Vr, F: 760pF @ 5V, 1MHz
Operating Temperature - Junction: -40°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS10WQ045FNTRLHM3
Base Product Number: 10WQ045
DIODE SCHOTTKY 10A 45V DPAK Product overview: VS-10WQ045FNTRLHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10A, 45V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 45V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10WQ045FNTRLH
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE SCHOTTKY 45V 10A DPAK
DIODE SCHOTTKY 45V 10A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | VS-10WQ045FNTRLHM3-ND | 1104158-VS-10WQ045FNTRLHM3 | 280-VS-10WQ045FNTRLHM3 | VS-10WQ045FNTRLHM3 | VS-10WQ045FNTRLHM3 | VS-10WQ045FNTRLHM3 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 10A 45V DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||||
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| VF | 0.6300 volts | 0.6300 volts | 0.6300 volts |