Vishay Precision Group Diodes, Rectifiers - Single - VS-15AWL06FN-M3 VS-15AWL06FN-M3

Description
Manufacturer: Vishay Win Source Part Number: 1001556-VS-15AWL06FN -M3 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A Reverse Recovery Time (trr): 220ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1001556-VS-15AWL06FN -M3 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A Reverse Recovery Time (trr): 220ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-15AWL06FN-M3 - 1001556-VS-15AWL06FN-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15AWL06FN-M3
1001556-VS-15AWL06FN-M3
Diodes, Rectifiers - Single - VS-15AWL06FN-M3 1001556-VS-15AWL06FN-M3
Manufacturer: Vishay Win Source Part Number: 1001556-VS-15AWL06FN -M3 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A Reverse Recovery Time (trr): 220ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D-PAK (TO-252AA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001556-VS-15AWL06FN-M3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 220ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D-PAK (TO-252AA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - VS-15AWL06FN-M3GI-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)

Diode Standard 600V 15A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
15 A 600 V DPAK Diode and Rectifier - 280-VS-15AWL06FN-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 600 V DPAK Diode and Rectifier
280-VS-15AWL06FN-M3
15 A 600 V DPAK Diode and Rectifier 280-VS-15AWL06FN-M3
DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-15AWL06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15AWL06FN-M3 can be used for catalog matching and distributor lookup.

DIODE 15 A, 600 V, SILICON, RECTIFIER DIODE, TO-252AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DPAK-3, Rectifier Diode Product overview: VS-15AWL06FN-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 600 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 600 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15AWL06FN-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectifier, Single, 15A, 600V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 70AC6540 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 15A, 600V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay
70AC6540
Rectifier, Single, 15A, 600V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay 70AC6540
RECTIFIER, SINGLE, 15A, 600V, TO-252AA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single ; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:120ns; Diode Case Style:TO-252AA RoHS Compliant: Yes

RECTIFIER, SINGLE, 15A, 600V, TO-252AA; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:120ns; Diode Case Style:TO-252AA RoHS Compliant: Yes

Supplier's Site
Diode, Standard Recovery, 15A, 600V, To-252Aa-3; Repetitive Reverse Voltage Vrrm Max Vishay - 82T9771 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 15A, 600V, To-252Aa-3; Repetitive Reverse Voltage Vrrm Max Vishay
82T9771
Diode, Standard Recovery, 15A, 600V, To-252Aa-3; Repetitive Reverse Voltage Vrrm Max Vishay 82T9771
DIODE, STANDARD RECOVERY, 15A, 600V, TO-252AA-3; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single ; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:120ns; No. of Pins:3 RoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 15A, 600V, TO-252AA-3; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):15A; Diode Configuration:Single; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:120ns; No. of Pins:3 RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - VS-15AWL06FN-M3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
VS-15AWL06FN-M3
Diodes >> Diodes - General Purpose VS-15AWL06FN-M3
15A Single 600V 990mV@15A TO-252-2 Diodes - General Purpose ROHS

15A Single 600V 990mV@15A TO-252-2 Diodes - General Purpose ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers 15A 600V 60ns Ultrafast

Rectifiers 15A 600V 60ns Ultrafast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15AWL06FN-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15AWL06FN-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-15AWL06FN-M3
DIODE GEN PURP 600V 15A DPAK

DIODE GEN PURP 600V 15A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 1001556-VS-15AWL06FN-M3 VS-15AWL06FN-M3GI-ND 280-VS-15AWL06FN-M3 70AC6540 82T9771 VS-15AWL06FN-M3 VS-15AWL06FN-M3 VS-15AWL06FN-M3
Product Name Diodes, Rectifiers - Single - VS-15AWL06FN-M3 Single Diodes 15 A 600 V DPAK Diode and Rectifier Rectifier, Single, 15A, 600V, To-252Aa; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Standard Recovery, 15A, 600V, To-252Aa-3; Repetitive Reverse Voltage Vrrm Max Vishay Diodes >> Diodes - General Purpose Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.05 volts 1.05 volts 1.05 volts 0.9900 volts 1.05 volts
VR 600 volts 600 volts 600 volts
IR 0.0100 mA
trr 220 ns 120 ns 120 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219508 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
Tj -40 to 125 C (-40 to 257 F)
View Details
High-voltage switching diode - BAS21LLYL - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
High Voltage Power Rectifiers - HRSDH15K - Micross Components, Inc.
Specs
IFSM 40 amps
IF 400 mA
trr 2500 ns
View Details