Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 728346-VS-12CWQ06FNT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Family Name: VS-12CWQ06
Categories: Discrete Semiconductor Products
Supplier Device Package: D-PAK (TO-252AA)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): VS-12CWQ06FNTRHM3; VS-12CWQ06FNTRRHM3; VS-12CWQ06FNHM3; VS-12CWQ06FNTRLHM3;
Introduction Date: December 23, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 790mV at 12A
Current - Reverse Leakage at Vr: 3mA at 60V
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE 60 V, SILICON, RECTIFIER DIODE, HALOGEN FREE AND ROHS COMPLIANT, SIMILAR TO TO-252AA, DPAK-3, Rectifier Diode Product overview: VS-12CWQ06FNTR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ06FNTR-M
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE ARRAY SCHOTTKY 60V 6A DPAK
DIODE ARRAY SCHOTTKY 60V 6A DPAK
SCHOTTKY RECT, DUAL, 60V, TO-252AA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:12A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252AA; No. of Pins:3Pins; Forward Voltage Max:570mV; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 728346-VS-12CWQ06FNTR-M3 | VS-12CWQ06FNTR-M3GITR-ND | 280-VS-12CWQ06FNTR-M3 | VS-12CWQ06FNTR-M3 | VS-12CWQ06FNTR-M3 | VS-12CWQ06FNTR-M3 | 99Y8339 |
| Product Name | Diodes, Rectifiers - Arrays - VS-12CWQ06FNTR-M3 | Diode Arrays | 60 V DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Rect, Dual, 60V, To-252Aa; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 0.7900 volts | 0.7900 volts | 0.7900 volts | 0.5700 volts | |||
| VR | 60 volts | 60 volts | |||||
| IR | 3 mA | 3 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | -55 C (-67 F) |