Win Source Part Number: 1104162-VS-12CWQ10FN
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 12 A
Current - Reverse Leakage @ Vr: 1 mA @ 100 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-PAK (TO-252AA)
Alternative Parts (Cross-Reference): V15W60C-M3/I; V15WL45C-M3/I; VS-50WQ10FNTR-M3; STPSC6H065B-TR; STTH5R06BY-TR; RHRD660S9A-F085;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS12CWQ10FNTRHM3
Base Product Number: 12CWQ10
DIODE ARRAY SCHOTTKY 100V DPAK Product overview: VS-12CWQ10FNTRHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-12CWQ10FNTRHM
Diode Array 1 Pair Common Cathode Schottky 100V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Diodes & Rectifiers Schottky - D-PAK-e3
DIODE ARRAY SCHOTT 100V 6A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1104162-VS-12CWQ10FNTRHM3 | 280-VS-12CWQ10FNTRHM3 | VS-12CWQ10FNTRHM3-ND | VS-12CWQ10FNTRHM3 | VS-12CWQ10FNTRHM3 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Schottky 100V DPAK Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| VF | 0.9500 volts | 0.9500 volts | |||
| VR | 100 volts | ||||
| IR | 1.00E-3 mA | ||||
| Tj | 150 C (302 F) | 150 C (302 F) |