Vishay Intertechnology, Inc. 10A 1000V Diode and Rectifier VS-10ETS10S-M3

Description
Rectifier Diode, 1 Phase, 1 Element, 10A, 1000V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10ETS10S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1000V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-10ETS10S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 10A, 1000V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10ETS10S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1000V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-10ETS10S-M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A 1000V Diode and Rectifier - 2085-VS-10ETS10S-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10A 1000V Diode and Rectifier
2085-VS-10ETS10S-M3
10A 1000V Diode and Rectifier 2085-VS-10ETS10S-M3
Rectifier Diode, 1 Phase, 1 Element, 10A, 1000V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10ETS10S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1000V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-10ETS10S-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 10A, 1000V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-10ETS10S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 1000V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-10ETS10S-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-10ETS10S-M3 - 115926-VS-10ETS10S-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10ETS10S-M3
115926-VS-10ETS10S-M3
Diodes, Rectifiers - Single - VS-10ETS10S-M3 115926-VS-10ETS10S-M3
Manufacturer: Vishay Win Source Part Number: 115926-VS-10ETS10S-M 3 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 10A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A Current - Reverse Leakage @ Vr: 50μA @ 1000V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 115926-VS-10ETS10S-M3
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 1000V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - VS-10ETS10S-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-10ETS10S-M3-ND
Single Diodes VS-10ETS10S-M3-ND
Diode Standard 1000V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 1000V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-10ETS10S-M3
Rectifiers VS-10ETS10S-M3
Rectifiers New Input Diodes - D2PAK-e3

Rectifiers New Input Diodes - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10ETS10S-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10ETS10S-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-10ETS10S-M3
DIODE GEN PURP 1KV 10A TO263AB

DIODE GEN PURP 1KV 10A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 2085-VS-10ETS10S-M3 115926-VS-10ETS10S-M3 VS-10ETS10S-M3-ND VS-10ETS10S-M3 VS-10ETS10S-M3
Product Name 10A 1000V Diode and Rectifier Diodes, Rectifiers - Single - VS-10ETS10S-M3 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data