Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - VS-12CWQ06FNTRRPBF VS-12CWQ06FNTRRPBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760357-VS-12CWQ06FNT RRPBF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 3mA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Part Status: Obsolete(EOL) Family Name: VS-12CWQ06FN Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 6A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): 12CWQ06FNTRL; 12CWQ06FNTRR; 12CWQ06FN; Introduction Date: November 30, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760357-VS-12CWQ06FNT RRPBF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 3mA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Part Status: Obsolete(EOL) Family Name: VS-12CWQ06FN Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 6A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): 12CWQ06FNTRL; 12CWQ06FNTRR; 12CWQ06FN; Introduction Date: November 30, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-12CWQ06FNTRRPBF - 760357-VS-12CWQ06FNTRRPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-12CWQ06FNTRRPBF
760357-VS-12CWQ06FNTRRPBF
Diodes, Rectifiers - Arrays - VS-12CWQ06FNTRRPBF 760357-VS-12CWQ06FNTRRPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760357-VS-12CWQ06FNT RRPBF Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 3mA @ 60V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 6A Part Status: Obsolete(EOL) Family Name: VS-12CWQ06FN Categories: Discrete Semiconductor Products Manufacturer Package: D-PAK (TO-252AA) Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 6A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): 12CWQ06FNTRL; 12CWQ06FNTRR; 12CWQ06FN; Introduction Date: November 30, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760357-VS-12CWQ06FNTRRPBF
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3mA @ 60V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Part Status: Obsolete(EOL)
Family Name: VS-12CWQ06FN
Categories: Discrete Semiconductor Products
Manufacturer Package: D-PAK (TO-252AA)
Voltage - Forward (Vf) (Maximum) @ If: 610mV @ 6A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): 12CWQ06FNTRL; 12CWQ06FNTRR; 12CWQ06FN;
Introduction Date: November 30, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Diode Arrays - VS-12CWQ06FNTRRPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Schottky 60V 6A DPAK Diode and Rectifier - 286-VS-12CWQ06FNTRRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 6A DPAK Diode and Rectifier
286-VS-12CWQ06FNTRRPBF
Schottky 60V 6A DPAK Diode and Rectifier 286-VS-12CWQ06FNTRRPBF
DIODE ARRAY SCHOTTKY 60V 6A DPAK Product overview: VS-12CWQ06FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CWQ06FNTRRP BF can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 60V 6A DPAK Product overview: VS-12CWQ06FNTRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 6A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-12CWQ06FNTRRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-12CWQ06FNTRRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-12CWQ06FNTRRPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-12CWQ06FNTRRPBF
DIODE ARRAY SCHOTTKY 60V 6A DPAK

DIODE ARRAY SCHOTTKY 60V 6A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 760357-VS-12CWQ06FNTRRPBF VS-12CWQ06FNTRRPBF-ND 286-VS-12CWQ06FNTRRPBF VS-12CWQ06FNTRRPBF
Product Name Diodes, Rectifiers - Arrays - VS-12CWQ06FNTRRPBF Diode Arrays Schottky 60V 6A DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.6100 volts 0.6100 volts
VR 60 volts
IR 3 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
Diodes, Rectifiers - Arrays - SMMBD7000LT1G - 896255-SMMBD7000LT1G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
General-purpose quadruple Schottky diode - BAS70XY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers