DIODE GP 1.2KV 10A TO220ACFP Product overview: VS-10ETS12FPPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETS12FPPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 853704-VS-10ETS12FPP
Features: Diode 1200 V
Package: Tube
Part Status: Obsolete
Family Name: 10ETS12
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 10ETS12FPPBF-ND, 10ETS12FPPBF
Diode Standard 1200V 10A Through Hole TO-220AC Full Pack
DIODE GP 1.2KV 10A TO220ACFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-VS-10ETS12FPPBF | 853704-VS-10ETS12FPPBF | VS-10ETS12FPPBF-ND | VS-10ETS12FPPBF |
| Product Name | 1.2KV 10A Diode and Rectifier | Diodes, Rectifiers - Single - VS-10ETS12FPPBF | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | |||
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |