Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760247-VS-11DQ03TR
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Diode Type: Schottky
Current - Average Rectified (Io): 1.1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -40°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: VS-11DQ03
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-204AL (DO-41)
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 1A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): 11DQ03-T3; SR103R0; SR103 A0;
Introduction Date: March 24, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Diode Schottky 30V 1.1A Through Hole DO-204AL (DO-41)
DIODE SCHOTTKY 30V 1.1A DO204AL Product overview: VS-11DQ03TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-11DQ03TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 1.1A DO204AL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 760247-VS-11DQ03TR | VS-11DQ03TR-ND | 280-VS-11DQ03TR | VS-11DQ03TR |
| Product Name | Diodes, Rectifiers - Single - VS-11DQ03TR | Single Diodes | Schottky 30V 1.1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.5500 volts | 0.5500 volts |