Vishay Precision Group Single Diodes VS-15TQ060STRLPBF

Description
Diode Schottky 60V 15A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 60V 15A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-15TQ060STRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 15A Surface Mount TO-263AB (D²PAK)

Diode Schottky 60V 15A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-15TQ060STRLPBF - 807499-VS-15TQ060STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-15TQ060STRLPBF
807499-VS-15TQ060STRLPBF
Diodes, Rectifiers - Single - VS-15TQ060STRLPBF 807499-VS-15TQ060STRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 807499-VS-15TQ060STR LPBF Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 15A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: D2PAK Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A Current - Reverse Leakage at Vr: 800μA at 60V Capacitance at Vr, F: 720pF at 5V, 1MHz Part Number Series: 15TQ060

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807499-VS-15TQ060STRLPBF
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 15A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A
Current - Reverse Leakage at Vr: 800μA at 60V
Capacitance at Vr, F: 720pF at 5V, 1MHz
Part Number Series: 15TQ060

Buy Now
Schottky 60V 15A Diode and Rectifier - 280-VS-15TQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 15A Diode and Rectifier
280-VS-15TQ060STRLPBF
Schottky 60V 15A Diode and Rectifier 280-VS-15TQ060STRLPBF
DIODE SCHOTTKY 60V 15A TO263AB Product overview: VS-15TQ060STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15TQ060STRLPB F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 15A TO263AB Product overview: VS-15TQ060STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-15TQ060STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes VS-15TQ060STRLPBF
DIODE SCHOTTKY 60V 15A TO263AB

DIODE SCHOTTKY 60V 15A TO263AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-15TQ060STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-15TQ060STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-15TQ060STRLPBF
DIODE SCHOTTKY 60V 15A TO263AB

DIODE SCHOTTKY 60V 15A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number VS-15TQ060STRLPBFTR-ND 807499-VS-15TQ060STRLPBF 280-VS-15TQ060STRLPBF VS-15TQ060STRLPBF VS-15TQ060STRLPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-15TQ060STRLPBF Schottky 60V 15A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data