Rectifier Diode, Product overview: VS-12F20 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-12F20 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 938765-VS-12F20
Features: Diode Standard 200 V 12A Stud Mount DO-203AA (DO-4)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Package: Bulk
Mounting: Stud Mount
Family Name: 12F20
Categories: Discrete Semiconductor Products
Case / Package: DO-203AA (DO-4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *12F20, 12F20, VS-12F20-ND, VS12F20, VS12F20-ND
Diode Standard 200V 12A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 12A, 200V, DO-203AA; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):12A; Forward Voltage VF Max:1.26V; Diode Module Configuration:-; Product Range:VS-12 Series; Diode Case Style:DO-4 RoHS Compliant: Yes
DIODE GEN PURP 200V 12A DO203AA
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 5445925 | 2085-VS-12F20 | 938765-VS-12F20 | 12F20-ND | VS-12F20 | 07B3682 | VS-12F20 |
| Product Name | Schottky Diodes & Rectifiers | Diode and Rectifier | Diodes, Rectifiers - Single - VS-12F20 | Single Diodes | Rectifiers | Standard Diode, 12A, 200V, Do-203Aa; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Do-4 | Bulk | DO-203AA | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 12 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Type | Diode Standard 200 V 12A Stud Mount DO-203AA (DO-4) |