Vishay Precision Group Schottky 60V 2.1A Diode and Rectifier VS-10MQ060NPBF

Description
DIODE SCHOTTKY 60V 2.1A DO214AC Product overview: VS-10MQ060NPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ060NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 2.1A DO214AC Product overview: VS-10MQ060NPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ060NPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 2.1A Diode and Rectifier - 280-VS-10MQ060NPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2.1A Diode and Rectifier
280-VS-10MQ060NPBF
Schottky 60V 2.1A Diode and Rectifier 280-VS-10MQ060NPBF
DIODE SCHOTTKY 60V 2.1A DO214AC Product overview: VS-10MQ060NPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ060NPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2.1A DO214AC Product overview: VS-10MQ060NPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2.1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2.1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10MQ060NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 10MQ060NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
10MQ060NPBF-ND
Single Diodes 10MQ060NPBF-ND
Diode Schottky 60V 2.1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2.1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-10MQ060NPBF - 1000901-VS-10MQ060NPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-10MQ060NPBF
1000901-VS-10MQ060NPBF
Diodes, Rectifiers - Single - VS-10MQ060NPBF 1000901-VS-10MQ060NPBF
Manufacturer: Vishay Win Source Part Number: 1000901-VS-10MQ060NP BF Packaging: Bulk Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 710mV @ 1.5A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Vishay
Win Source Part Number: 1000901-VS-10MQ060NPBF
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 710mV @ 1.5A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Schottky Rectifier, 2.1A, 60V, Sma; Repetitive Peak Reverse Voltage Vishay - 19K8488 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2.1A, 60V, Sma; Repetitive Peak Reverse Voltage Vishay
19K8488
Schottky Rectifier, 2.1A, 60V, Sma; Repetitive Peak Reverse Voltage Vishay 19K8488
SCHOTTKY RECTIFIER, 2.1A, 60V, SMA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2.1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:630mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2.1A, 60V, SMA; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2.1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:630mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-10MQ060NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-10MQ060NPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-10MQ060NPBF
DIODE SCHOTTKY 60V 2.1A DO214AC

DIODE SCHOTTKY 60V 2.1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 280-VS-10MQ060NPBF 10MQ060NPBF-ND 1000901-VS-10MQ060NPBF 19K8488 VS-10MQ060NPBF
Product Name Schottky 60V 2.1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - VS-10MQ060NPBF Schottky Rectifier, 2.1A, 60V, Sma; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk SMA; SMA SMA; DO-214AC (SMA)
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data