Diode Standard 1200V 10A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 1.2KV 10A TO263AB Product overview: VS-10ETS12SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-10ETS12SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760164-VS-10ETS12SPB
Packaging: Tube
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 10A
Current - Reverse Leakage @ Vr: 50μA @ 1200V
Operating Temperature - Junction: -40°C ~ 150°C
Family Name: VS-10ETS12S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB (D2PAK)
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): VS-10ETS12STRLPbF; VS-10ETS12STRRPbF; VS-10ETS12S-M3;
Introduction Date: April 26, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
DIODE GEN PURP 1.2KV 10A TO263AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 10ETS12SPBF-ND | 280-VS-10ETS12SPBF | 760164-VS-10ETS12SPBF | VS-10ETS12SPBF |
| Product Name | Single Diodes | 1.2KV 10A Diode and Rectifier | Diodes, Rectifiers - Single - VS-10ETS12SPBF | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Package | Tube | |||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard |